Audiowell Electronics (Guangdong) Co., Ltd. Ultrasonic Flow Sensor Module/ DN 20 plastic pipe with digital output FS0009

Description
The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional flow meters. Features: – Measuring pipe made of molded engineering plastic to ensure high ruggedness and reliability – Up to 2% accuracy and immunity to environment impact – Turndown ratio up to 160 – Approved for drinking water – Digital output with M-BUS serial communication
Description
The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional flow meters. Features: – Measuring pipe made of molded engineering plastic to ensure high ruggedness and reliability – Up to 2% accuracy and immunity to environment impact – Turndown ratio up to 160 – Approved for drinking water – Digital output with M-BUS serial communication

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Sensor Module/ DN 20 plastic pipe with digital output - FS0009 - Audiowell Electronics (Guangdong) Co., Ltd.
Guangzhou, China
Ultrasonic Flow Sensor Module/ DN 20 plastic pipe with digital output
FS0009
Ultrasonic Flow Sensor Module/ DN 20 plastic pipe with digital output FS0009
The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional flow meters. Features: – Measuring pipe made of molded engineering plastic to ensure high ruggedness and reliability – Up to 2% accuracy and immunity to environment impact – Turndown ratio up to 160 – Approved for drinking water – Digital output with M-BUS serial communication

The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional flow meters.
Features:
– Measuring pipe made of molded engineering plastic to ensure high ruggedness and reliability
– Up to 2% accuracy and immunity to environment impact
– Turndown ratio up to 160
– Approved for drinking water
– Digital output with M-BUS serial communication

Supplier's Site

Technical Specifications

  Audiowell Electronics (Guangdong) Co., Ltd.
Product Category Liquid Flow Meters
Product Number FS0009
Product Name Ultrasonic Flow Sensor Module/ DN 20 plastic pipe with digital output
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335100 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.22 to 2.20 GPM (0.8333 to 8.33 L/min)
View Details
Propeller Flow Meters - Best Selling Propeller Meter in the U.S., MC001 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Magnetic-inductive flow meter - SM8000 - ifm efector inc.
Specs
Meter Technology Electromagnetic
Features Programmable
Approvals ce, cul, iolink
View Details
5 suppliers