The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional flow meters.
Features:
– Measuring pipe made of molded engineering plastic to ensure high ruggedness and reliability
– Up to 2% accuracy and immunity to environment impact
– Turndown ratio up to 160
– Approved for drinking water
– Digital output with M-BUS serial communication
| Audiowell Electronics (Guangdong) Co., Ltd. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FS0002 |
| Product Name | Ultrasonic Flow Sensor Module/ DN 10 plastic pipe with digital output |
| Meter Technology | Ultrasonic |
| Process Media Type | Liquid |
| Operating Pressure | 232 psi (163 m H2O) |