Audiowell Electronics (Guangdong) Co., Ltd. Ultrasonic Flow Sensor Module/ DN 15 plastic pipe with digital output FS0001

Description
The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional flow meters. Features: – Measuring pipe made of molded engineering plastic to ensure high ruggedness and reliability – Up to 2% accuracy and immunity to environment impact – Turndown ratio up to 160 – Approved for drinking water – Digital output with M-BUS serial communication
Description
The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional flow meters. Features: – Measuring pipe made of molded engineering plastic to ensure high ruggedness and reliability – Up to 2% accuracy and immunity to environment impact – Turndown ratio up to 160 – Approved for drinking water – Digital output with M-BUS serial communication

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Sensor Module/ DN 15 plastic pipe with digital output - FS0001 - Audiowell Electronics (Guangdong) Co., Ltd.
Guangzhou, China
Ultrasonic Flow Sensor Module/ DN 15 plastic pipe with digital output
FS0001
Ultrasonic Flow Sensor Module/ DN 15 plastic pipe with digital output FS0001
The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional flow meters. Features: – Measuring pipe made of molded engineering plastic to ensure high ruggedness and reliability – Up to 2% accuracy and immunity to environment impact – Turndown ratio up to 160 – Approved for drinking water – Digital output with M-BUS serial communication

The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional flow meters.
Features:
– Measuring pipe made of molded engineering plastic to ensure high ruggedness and reliability
– Up to 2% accuracy and immunity to environment impact
– Turndown ratio up to 160
– Approved for drinking water
– Digital output with M-BUS serial communication

Supplier's Site

Technical Specifications

  Audiowell Electronics (Guangdong) Co., Ltd.
Product Category Liquid Flow Meters
Product Number FS0001
Product Name Ultrasonic Flow Sensor Module/ DN 15 plastic pipe with digital output
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

NW/NW-P Instantaneous Flow-rate/ Integrating Flow Volume Flowmeter -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
View Details
HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Flow Sensors - 1980682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.0706 to 0.7062 SCFM (0.1200 to 1.2 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details