Audiopipe Automotive 4/4 Awg To (4) 8Awg 5Agu Fuse Holder - 4 Fuses; Product Range Audiopipe X-3448

Description
Automotive 4/4 Awg To (4) 8Awg 5Agu Fuse Holder - 4 Fuses; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:4AWG; Wire Size AWG Min:8AWG
Description
Automotive 4/4 Awg To (4) 8Awg 5Agu Fuse Holder - 4 Fuses; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:4AWG; Wire Size AWG Min:8AWG

Suppliers

Company
Product
Description
Supplier Links
Automotive 4/4 Awg To (4) 8Awg 5Agu Fuse Holder - 4 Fuses; Product Range Audiopipe - 93T8900 - Newark, An Avnet Company
Chicago, IL, United States
Automotive 4/4 Awg To (4) 8Awg 5Agu Fuse Holder - 4 Fuses; Product Range Audiopipe
93T8900
Automotive 4/4 Awg To (4) 8Awg 5Agu Fuse Holder - 4 Fuses; Product Range Audiopipe 93T8900
Automotive 4/4 Awg To (4) 8Awg 5Agu Fuse Holder - 4 Fuses; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:4AWG; Wire Size AWG Min:8AWG

Automotive 4/4 Awg To (4) 8Awg 5Agu Fuse Holder - 4 Fuses; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:4AWG; Wire Size AWG Min:8AWG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T8900
Product Name Automotive 4/4 Awg To (4) 8Awg 5Agu Fuse Holder - 4 Fuses; Product Range Audiopipe
Connector Type Audio / Video; Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Duraswap - AU10171110-B26BALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Termination N/A
Voltage Rating ? to 120 volts
View Details
Terminal Blocks - 39.2112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2001-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers