Audiopipe Product Range Audiopipe NLD-100

Description
Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Hard Wired; Connector Mounting:Surface Mount, Through Hole Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:
Description
Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Hard Wired; Connector Mounting:Surface Mount, Through Hole Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:

Suppliers

Company
Product
Description
Supplier Links
Product Range Audiopipe - 64W6704 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Audiopipe
64W6704
Product Range Audiopipe 64W6704
Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Hard Wired; Connector Mounting:Surface Mount, Through Hole Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:

Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Hard Wired; Connector Mounting:Surface Mount, Through Hole Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64W6704
Product Name Product Range Audiopipe
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products