Audiopipe Cable Shielding Audiopipe CABLE 18-500BLS

Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:
Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Audiopipe - 95Y0662 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Audiopipe
95Y0662
Cable Shielding Audiopipe 95Y0662
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95Y0662
Product Name Cable Shielding Audiopipe
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details