Audiopipe Cable Shielding Audiopipe CABLE 14-500BLS

Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:
Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Audiopipe - 95Y0660 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Audiopipe
95Y0660
Cable Shielding Audiopipe 95Y0660
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95Y0660
Product Name Cable Shielding Audiopipe
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details