Audiopipe Cable Shielding Audiopipe CABLE 12-500BLS

Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:
Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Audiopipe - 95Y0659 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Audiopipe
95Y0659
Cable Shielding Audiopipe 95Y0659
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95Y0659
Product Name Cable Shielding Audiopipe
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
ZK2000-3134-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details