Audiopipe Cable Shielding Audiopipe CABLE 10-300BLS

Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:
Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Audiopipe - 95Y0658 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Audiopipe
95Y0658
Cable Shielding Audiopipe 95Y0658
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Blue, Grey; No. of Max Strands x Strand Size:-; Jacket Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95Y0658
Product Name Cable Shielding Audiopipe
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details