Audiopipe Product Range Audiopipe BT705P

Description
Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:2AWG; Wire Size AWG Min:8AWG; Contact Plating:Gold Plated Contacts; Contact Material:Brass
Description
Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:2AWG; Wire Size AWG Min:8AWG; Contact Plating:Gold Plated Contacts; Contact Material:Brass

Suppliers

Company
Product
Description
Supplier Links
Product Range Audiopipe - 20X1418 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Audiopipe
20X1418
Product Range Audiopipe 20X1418
Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:2AWG; Wire Size AWG Min:8AWG; Contact Plating:Gold Plated Contacts; Contact Material:Brass

Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:2AWG; Wire Size AWG Min:8AWG; Contact Plating:Gold Plated Contacts; Contact Material:Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20X1418
Product Name Product Range Audiopipe
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-SMAN-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details