Audiopipe Product Range Audiopipe BT705N

Description
Product Range:-; No. of Contacts:1Contacts; Pitch Spacing:-; Connector Type:3 Bare Wire Ends; Connector Mounting:Cable Mount; Wire Size AWG Max:2AWG; Wire Size AWG Min:10AWG; Contact Plating:Gold Plated Contacts
Description
Product Range:-; No. of Contacts:1Contacts; Pitch Spacing:-; Connector Type:3 Bare Wire Ends; Connector Mounting:Cable Mount; Wire Size AWG Max:2AWG; Wire Size AWG Min:10AWG; Contact Plating:Gold Plated Contacts

Suppliers

Company
Product
Description
Supplier Links
Product Range Audiopipe - 20X1417 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Audiopipe
20X1417
Product Range Audiopipe 20X1417
Product Range:-; No. of Contacts:1Contacts; Pitch Spacing:-; Connector Type:3 Bare Wire Ends; Connector Mounting:Cable Mount; Wire Size AWG Max:2AWG; Wire Size AWG Min:10AWG; Contact Plating:Gold Plated Contacts

Product Range:-; No. of Contacts:1Contacts; Pitch Spacing:-; Connector Type:3 Bare Wire Ends; Connector Mounting:Cable Mount; Wire Size AWG Max:2AWG; Wire Size AWG Min:10AWG; Contact Plating:Gold Plated Contacts

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20X1417
Product Name Product Range Audiopipe
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details