Audio-Technica U.S., Inc. Microset Headworn Condenser Microphone Beige; Directivity Audio Technica BP892CW-TH

Description
MicroSet Headworn Condenser Microphone - Beige; Directivity:Omnidire ctional; Output Impedance:250ohm; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Sensitivity:-49dB; Connector Type:XLR; Lead Length:1.4m; Product Range:
Datasheet
Description
MicroSet Headworn Condenser Microphone - Beige; Directivity:Omnidire ctional; Output Impedance:250ohm; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Sensitivity:-49dB; Connector Type:XLR; Lead Length:1.4m; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microset Headworn Condenser Microphone Beige; Directivity Audio Technica - 93K8299 - Newark, An Avnet Company
Chicago, IL, United States
Microset Headworn Condenser Microphone Beige; Directivity Audio Technica
93K8299
Microset Headworn Condenser Microphone Beige; Directivity Audio Technica 93K8299
MicroSet Headworn Condenser Microphone - Beige; Directivity:Omnidire ctional; Output Impedance:250ohm; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Sensitivity:-49dB; Connector Type:XLR; Lead Length:1.4m; Product Range:

MicroSet Headworn Condenser Microphone - Beige; Directivity:Omnidirectional; Output Impedance:250ohm; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Sensitivity:-49dB; Connector Type:XLR; Lead Length:1.4m; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 93K8299
Product Name Microset Headworn Condenser Microphone Beige; Directivity Audio Technica
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers