SSD 240GB M.2 MODULE TLC NVME
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | 1282-AF240GSTJC-DBBXX-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | NVMe |
| Mounting Options | M.2 Module |
| Operating Temperature | 32 to 158 F (0 to 70 C) |
| Capacity | 240 GB |