Solid State Drive (SSD) FLASH - NAND (3D) 120GB SATA III M.2 Module
SSD 120GB M.2 MODULE 3D SATA III
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | 1282-AF120GSTIC-7BAIP-ND | AF120GSTIC-7BAIP |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III | |
| Mounting Options | M.2 Module | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Capacity | 120 GB | 120 GB |
| Transfer Rate | 0.5600 GB/sec | 0.4150 GB/sec |