Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ATP ELECTRONICS, INC.
AF021GEC5A-2004CX -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
ATP Electronics, Inc.
Integrated Circuits (ICs) - Memory - Memory
AF021GEC5A-2004CX
Description
21GB E.MMC 153 BALLS BGA C-TEMP
Quarktwin Technology Ltd.
Done
Description
21GB E.MMC 153 BALLS BGA C-TEMP
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
AF021GEC5A-2004CX
Integrated Circuits (ICs) - Memory - Memory
AF021GEC5A-2004CX
21GB E.MMC 153 BALLS BGA C-TEMP
21GB E.MMC 153 BALLS BGA C-TEMP
Supplier's Site
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
AF021GEC5A-2004CX
Memory
AF021GEC5A-2004CX
Memory IC
Memory IC
Buy Now
Technical Specifications
Acme Chip Technology Co., Limited
Quarktwin Technology Ltd.
Product Category
Memory Chips
Memory Chips
Product Number
AF021GEC5A-2004CX
AF021GEC5A-2004CX
Product Name
Integrated Circuits (ICs) - Memory - Memory
Memory
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - FIFOs Memory
67C4013-10N
Specs
Data Rate
10 MHz
Operating Current
35 mA
View Details
RS Components, Ltd.
Flash Memory
1882547
Specs
Memory Category
Flash
Number of Words
256 k
Bits per Word
8 bits
View Details
Micross Components, Inc.
Memory
MYXxxSMS0xGPS08PB-4108/x
Specs
Memory Category
MRAM; STT-MRAM
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
32000000 kbits
View Details
Texas Instruments
Memory
9338PCQR
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage
4.75V ~ 5.25V
View Details