Atos spa Hydraulic Pump PFE-31016/1DT

Description
VANE PUMP, TYPE PFE, DISPLACEMENT 16,5 CM3/REV MAX PRESSURE 210 BAR. FREE 2 YEAR RADWELL WARRANTY
Description
VANE PUMP, TYPE PFE, DISPLACEMENT 16,5 CM3/REV MAX PRESSURE 210 BAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 160427636 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
160427636
Hydraulic Pump 160427636
VANE PUMP, TYPE PFE, DISPLACEMENT 16,5 CM3/REV MAX PRESSURE 210 BAR. FREE 2 YEAR RADWELL WARRANTY

VANE PUMP, TYPE PFE, DISPLACEMENT 16,5 CM3/REV MAX PRESSURE 210 BAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 160427636
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details