2.4GHz Wi-Fi Whip, Straight RF Antenna 5dBi RP-SMA Male Connector Mount
2.4GHz Wi-Fi Whip, Straight RF Antenna 5dBi RP-SMA Male Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ANT-WS-AB-RM-05-180-ND | ANT-WS-AB-RM-05-180 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | Wi-Fi |
| Primary Frequency Range | 2400.0 MHz | |
| Gain | 5 dB |