AtlasIED Blank Panel, Steel, 8U, Black; Panel Type Atlas Sound SPR8

Description
BLANK PANEL, STEEL, 8U, BLACK; Panel Type:Blank Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:355.6mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet
Description
BLANK PANEL, STEEL, 8U, BLACK; Panel Type:Blank Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:355.6mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Panel, Steel, 8U, Black; Panel Type Atlas Sound - 58AC4119 - Newark, An Avnet Company
Chicago, IL, United States
Blank Panel, Steel, 8U, Black; Panel Type Atlas Sound
58AC4119
Blank Panel, Steel, 8U, Black; Panel Type Atlas Sound 58AC4119
BLANK PANEL, STEEL, 8U, BLACK; Panel Type:Blank Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:355.6mm; External Width - Metric:482.6mm RoHS Compliant: Yes

BLANK PANEL, STEEL, 8U, BLACK; Panel Type:Blank Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:355.6mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 58AC4119
Product Name Blank Panel, Steel, 8U, Black; Panel Type Atlas Sound
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details