AtlasIED 8 In-Ceiling Speaker With 4-Watt 25V/70V Transformer And 161-8 Square Baffle Rohs Compliant Atlas Sound G161-8

Description
8" In-Ceiling Speaker with 4-Watt 25V/70V Transformer and 161-8 Square Baffle RoHS Compliant: Yes
Description
8" In-Ceiling Speaker with 4-Watt 25V/70V Transformer and 161-8 Square Baffle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
8 In-Ceiling Speaker With 4-Watt 25V/70V Transformer And 161-8 Square Baffle Rohs Compliant Atlas Sound - 58AC3024 - Newark, An Avnet Company
Chicago, IL, United States
8 In-Ceiling Speaker With 4-Watt 25V/70V Transformer And 161-8 Square Baffle Rohs Compliant Atlas Sound
58AC3024
8 In-Ceiling Speaker With 4-Watt 25V/70V Transformer And 161-8 Square Baffle Rohs Compliant Atlas Sound 58AC3024
8" In-Ceiling Speaker with 4-Watt 25V/70V Transformer and 161-8 Square Baffle RoHS Compliant: Yes

8" In-Ceiling Speaker with 4-Watt 25V/70V Transformer and 161-8 Square Baffle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC3024
Product Name 8 In-Ceiling Speaker With 4-Watt 25V/70V Transformer And 161-8 Square Baffle Rohs Compliant Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details