AtlasIED System Loudspeaker, 75Hz-20Khz, 8W; Transformer Power Tappings Atlas Sound FA138T87

Description
SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 8W; Transformer Power Tappings:1, 2, 4, 8W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:140mm RoHS Compliant: Yes
Datasheet
Description
SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 8W; Transformer Power Tappings:1, 2, 4, 8W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:140mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
System Loudspeaker, 75Hz-20Khz, 8W; Transformer Power Tappings Atlas Sound - 58AC2829 - Newark, An Avnet Company
Chicago, IL, United States
System Loudspeaker, 75Hz-20Khz, 8W; Transformer Power Tappings Atlas Sound
58AC2829
System Loudspeaker, 75Hz-20Khz, 8W; Transformer Power Tappings Atlas Sound 58AC2829
SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 8W; Transformer Power Tappings:1, 2, 4, 8W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:140mm RoHS Compliant: Yes

SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 8W; Transformer Power Tappings:1, 2, 4, 8W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:140mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC2829
Product Name System Loudspeaker, 75Hz-20Khz, 8W; Transformer Power Tappings Atlas Sound
Frequency Response 75 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details