AtlasIED System Loudspeaker, 75Hz-20Khz, 32W; Transformer Power Tappings Atlas Sound FA138T327

Description
SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 32W; Transformer Power Tappings:8, 16, 32W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:160mm RoHS Compliant: Yes
Datasheet
Description
SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 32W; Transformer Power Tappings:8, 16, 32W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:160mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
System Loudspeaker, 75Hz-20Khz, 32W; Transformer Power Tappings Atlas Sound - 58AC2828 - Newark, An Avnet Company
Chicago, IL, United States
System Loudspeaker, 75Hz-20Khz, 32W; Transformer Power Tappings Atlas Sound
58AC2828
System Loudspeaker, 75Hz-20Khz, 32W; Transformer Power Tappings Atlas Sound 58AC2828
SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 32W; Transformer Power Tappings:8, 16, 32W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:160mm RoHS Compliant: Yes

SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 32W; Transformer Power Tappings:8, 16, 32W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:160mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC2828
Product Name System Loudspeaker, 75Hz-20Khz, 32W; Transformer Power Tappings Atlas Sound
Frequency Response 75 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
Car Audio, Full Range Speaker - SR50 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details