AtlasIED Constant-Directivity 40W Paging Loudspeaker With Rotating Bell Rohs Compliant Atlas Sound APX40TN

Description
CONSTANT-DIRECTIVITY 40W PAGING LOUDSPEAKER WITH ROTATING BELL ROHS COMPLIANT: YES
Datasheet
Description
CONSTANT-DIRECTIVITY 40W PAGING LOUDSPEAKER WITH ROTATING BELL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant-Directivity 40W Paging Loudspeaker With Rotating Bell Rohs Compliant Atlas Sound - 58AC2031 - Newark, An Avnet Company
Chicago, IL, United States
Constant-Directivity 40W Paging Loudspeaker With Rotating Bell Rohs Compliant Atlas Sound
58AC2031
Constant-Directivity 40W Paging Loudspeaker With Rotating Bell Rohs Compliant Atlas Sound 58AC2031
CONSTANT-DIRECTIVITY 40W PAGING LOUDSPEAKER WITH ROTATING BELL ROHS COMPLIANT: YES

CONSTANT-DIRECTIVITY 40W PAGING LOUDSPEAKER WITH ROTATING BELL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC2031
Product Name Constant-Directivity 40W Paging Loudspeaker With Rotating Bell Rohs Compliant Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details