Chicago Pneumatic and Pneumatech Compressed Air Threaded Particulate Filter 0.01 Micron TF PF 4 D HE

Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special anodized treatment outside and inside to protect against corrosion. Easy monitoring via sight glass (double check). Unique head design (inlet guide) for reduced pressure drop and increased savings.
Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special anodized treatment outside and inside to protect against corrosion. Easy monitoring via sight glass (double check). Unique head design (inlet guide) for reduced pressure drop and increased savings.

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Threaded Particulate Filter 0.01 Micron - TF PF 4 D HE - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Compressed Air Threaded Particulate Filter 0.01 Micron
TF PF 4 D HE
Compressed Air Threaded Particulate Filter 0.01 Micron TF PF 4 D HE
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special anodized treatment outside and inside to protect against corrosion. Easy monitoring via sight glass (double check). Unique head design (inlet guide) for reduced pressure drop and increased savings.

Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement.

What makes the Threaded range unique?

  • External ribs enable a firm grip to allow easy removal of bowl.
  • Die cast aluminum housing with special anodized treatment outside and inside to protect against corrosion.
  • Easy monitoring via sight glass (double check).
  • Unique head design (inlet guide) for reduced pressure drop and increased savings.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Filters
Product Number TF PF 4 D HE
Product Name Compressed Air Threaded Particulate Filter 0.01 Micron
Filter Type General Purpose
Connection 3/4" NPT; 1" NPT
Features Gauge
Dimensions & Weight 4.3" Diameter x 14.7" Height, 4.2lbs
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Thread to Breather, Mesh Screen Filter - MBS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Fine filter - LFMB-D-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Parker Finite - HN Series Filter Vessel - HN3S-6CG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 3/4" NPT; 3/4"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details