Chicago Pneumatic and Pneumatech Pressure Swing Adsorption Nitrogen Generator PPNG-250 %

Description
The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various applications and conditions The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. It is a robust and reliable product which you can trust to do its job for many years to come. We build our strong customer offer on the following four pillar strategy: Flexibility – Supply your own gas when you need it. Cost saving – No bottle deliveries saves both money and the environment. Life cycle cost – Low energy consumption and service cost optimized. Peace of mind – Easy installation in combination with self-operating equipment What makes the PPNG generator unique? Purelogic™ controller for full communication and monitoring possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Silencer for reduced noise level when purging. Flow meter as standard on all PPNG generators.
Description
The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various applications and conditions The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. It is a robust and reliable product which you can trust to do its job for many years to come. We build our strong customer offer on the following four pillar strategy: Flexibility – Supply your own gas when you need it. Cost saving – No bottle deliveries saves both money and the environment. Life cycle cost – Low energy consumption and service cost optimized. Peace of mind – Easy installation in combination with self-operating equipment What makes the PPNG generator unique? Purelogic™ controller for full communication and monitoring possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Silencer for reduced noise level when purging. Flow meter as standard on all PPNG generators.

Suppliers

Company
Product
Description
Supplier Links
Pressure Swing Adsorption Nitrogen Generator - PPNG-250 % - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Pressure Swing Adsorption Nitrogen Generator
PPNG-250 %
Pressure Swing Adsorption Nitrogen Generator PPNG-250 %
The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various applications and conditions The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. It is a robust and reliable product which you can trust to do its job for many years to come. We build our strong customer offer on the following four pillar strategy: Flexibility – Supply your own gas when you need it. Cost saving – No bottle deliveries saves both money and the environment. Life cycle cost – Low energy consumption and service cost optimized. Peace of mind – Easy installation in combination with self-operating equipment What makes the PPNG generator unique? Purelogic™ controller for full communication and monitoring possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Silencer for reduced noise level when purging. Flow meter as standard on all PPNG generators.

The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various applications and conditions

The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. It is a robust and reliable product which you can trust to do its job for many years to come. We build our strong customer offer on the following four pillar strategy:

  • Flexibility – Supply your own gas when you need it.
  • Cost saving – No bottle deliveries saves both money and the environment.
  • Life cycle cost – Low energy consumption and service cost optimized.
  • Peace of mind – Easy installation in combination with self-operating equipment

What makes the PPNG generator unique?

  • Purelogic™ controller for full communication and monitoring possibilities.
  • Produced in-house with unique design features.
  • Plug and play: no specialist needed for the installation.
  • A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year.
  • Silencer for reduced noise level when purging.
  • Flow meter as standard on all PPNG generators.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Gas Generation Equipment
Product Number PPNG-250 %
Product Name Pressure Swing Adsorption Nitrogen Generator
Generator Type Nitrogen
Technology Pressure Swing Adsorption (PSA)
Purity 99.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Water Vapor Gas Standard Generator -  - Environics, Inc.
Specs
Generator Type Humidity / Water Vapor
Output Flow Rate 0.0100 to 20 SLM (0.0212 to 42.37 SCFH)
View Details
Parker Balston® H2PEMPD Hydrogen Generators -  - Restek
Specs
Generator Type Hydrogen
Technology Proton Exchange Membrane (PEM)
Oxygen 0.0100 ppm
View Details