Milwaukee Electric Tool Corporation Water Pumps M12 BSWP-0

Description
Milwaukee M12 BSWP-0 Water Pump
Request a Quote
Description
Milwaukee M12 BSWP-0 Water Pump
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 2515312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
2515312
Water Pumps 2515312
Milwaukee M12 BSWP-0 Water Pump

Milwaukee M12 BSWP-0 Water Pump

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 2515312
Product Name Water Pumps
Liquid Flow 8.982 GPM (34.02 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details