Quincy Compressor Filter/Dryer CSNE00200

Description
ELEMENT FLTR COALS STD 00200. FREE 2 YEAR RADWELL WARRANTY
Description
ELEMENT FLTR COALS STD 00200. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 117306235 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
117306235
Filter/Dryer 117306235
ELEMENT FLTR COALS STD 00200. FREE 2 YEAR RADWELL WARRANTY

ELEMENT FLTR COALS STD 00200. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 117306235
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
HVAC Air Filters - 2560534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details