Chicago Pneumatic and Pneumatech CPVSd Variable Speed Direct Drive Rotary Screw Air Compressor CPVSd (D)-40

Description
Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence automatically maintains designated pressure and provides only the air that your system requires. As a result, you save energy and money. The CPVSd is great as a stand-alone machine or networked to a base-load compressor where it can function as a trim machine. Standard Features: 5 Year warranty Low sound enclosure 73-188 psig pressure range 20-100% turndown capacity Networking capability ES4000 advanced controller IP 54 designed for converter duty motors (460V, TEFC) Heavy duty, 2-stage pre-filtration Shipped with synthetic oil EMC filter and line reactor Easily accessible integrated inverter drive Optimized cooling system to improve electrical device reliability Additional Features and Benefits (Integrated Dryer and Coalescing Filter) New oversized dryer installed in the cold part of the unit to ensure maximum amount of moisture removal Integrated coalescing filter (0.01 micron) Integrated Electronic Zero Loss drain for efficient removal of condensate Reduced condensate meaning less pipe corrosion and particulate carry-over Simple maintenance All in one design - Reduced footprint - Compact design compressor can be placed closer to point of use - Improved compressed air quality with integrated dryer and filter - No installation cost for air treatment: already connected (leak free) - Piping design allows for less pressure drop and less energy consumption Options Canopy Heater for low temperature installation (down to 14 °F) Energy Recovery to recover up to 70% of the electrical energy consumption as warm water Electrical Main Switch Food Grade Oil for food & beverage applications Super Silencing Baffle option available on field kit: extra -2 dB(A) ECOntrol 6i Central Control
Description
Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence automatically maintains designated pressure and provides only the air that your system requires. As a result, you save energy and money. The CPVSd is great as a stand-alone machine or networked to a base-load compressor where it can function as a trim machine. Standard Features: 5 Year warranty Low sound enclosure 73-188 psig pressure range 20-100% turndown capacity Networking capability ES4000 advanced controller IP 54 designed for converter duty motors (460V, TEFC) Heavy duty, 2-stage pre-filtration Shipped with synthetic oil EMC filter and line reactor Easily accessible integrated inverter drive Optimized cooling system to improve electrical device reliability Additional Features and Benefits (Integrated Dryer and Coalescing Filter) New oversized dryer installed in the cold part of the unit to ensure maximum amount of moisture removal Integrated coalescing filter (0.01 micron) Integrated Electronic Zero Loss drain for efficient removal of condensate Reduced condensate meaning less pipe corrosion and particulate carry-over Simple maintenance All in one design - Reduced footprint - Compact design compressor can be placed closer to point of use - Improved compressed air quality with integrated dryer and filter - No installation cost for air treatment: already connected (leak free) - Piping design allows for less pressure drop and less energy consumption Options Canopy Heater for low temperature installation (down to 14 °F) Energy Recovery to recover up to 70% of the electrical energy consumption as warm water Electrical Main Switch Food Grade Oil for food & beverage applications Super Silencing Baffle option available on field kit: extra -2 dB(A) ECOntrol 6i Central Control

Suppliers

Company
Product
Description
Supplier Links
CPVSd  Variable Speed Direct Drive Rotary Screw Air Compressor - CPVSd (D)-40 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPVSd Variable Speed Direct Drive Rotary Screw Air Compressor
CPVSd (D)-40
CPVSd Variable Speed Direct Drive Rotary Screw Air Compressor CPVSd (D)-40
Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence automatically maintains designated pressure and provides only the air that your system requires. As a result, you save energy and money. The CPVSd is great as a stand-alone machine or networked to a base-load compressor where it can function as a trim machine. Standard Features: 5 Year warranty Low sound enclosure 73-188 psig pressure range 20-100% turndown capacity Networking capability ES4000 advanced controller IP 54 designed for converter duty motors (460V, TEFC) Heavy duty, 2-stage pre-filtration Shipped with synthetic oil EMC filter and line reactor Easily accessible integrated inverter drive Optimized cooling system to improve electrical device reliability Additional Features and Benefits (Integrated Dryer and Coalescing Filter) New oversized dryer installed in the cold part of the unit to ensure maximum amount of moisture removal Integrated coalescing filter (0.01 micron) Integrated Electronic Zero Loss drain for efficient removal of condensate Reduced condensate meaning less pipe corrosion and particulate carry-over Simple maintenance All in one design - Reduced footprint - Compact design compressor can be placed closer to point of use - Improved compressed air quality with integrated dryer and filter - No installation cost for air treatment: already connected (leak free) - Piping design allows for less pressure drop and less energy consumption Options Canopy Heater for low temperature installation (down to 14 °F) Energy Recovery to recover up to 70% of the electrical energy consumption as warm water Electrical Main Switch Food Grade Oil for food & beverage applications Super Silencing Baffle option available on field kit: extra -2 dB(A) ECOntrol 6i Central Control

Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP

Compressed Air That Pays For Itself

The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence automatically maintains designated pressure and provides only the air that your system requires. As a result, you save energy and money. The CPVSd is great as a stand-alone machine or networked to a base-load compressor where it can function as a trim machine.

Standard Features:

  • 5 Year warranty
  • Low sound enclosure
  • 73-188 psig pressure range
  • 20-100% turndown capacity
  • Networking capability
  • ES4000 advanced controller
  • IP 54 designed for converter duty motors (460V, TEFC)
  • Heavy duty, 2-stage pre-filtration
  • Shipped with synthetic oil
  • EMC filter and line reactor
  • Easily accessible integrated inverter drive
  • Optimized cooling system to improve electrical device reliability

Additional Features and Benefits (Integrated Dryer and Coalescing Filter)

  • New oversized dryer installed in the cold part of the unit to ensure maximum amount of moisture removal
  • Integrated coalescing filter (0.01 micron)
  • Integrated Electronic Zero Loss drain for efficient removal of condensate
  • Reduced condensate meaning less pipe corrosion and particulate carry-over
  • Simple maintenance
  • All in one design - Reduced footprint - Compact design compressor can be placed closer to point of use - Improved compressed air quality with integrated dryer and filter - No installation cost for air treatment: already connected (leak free) - Piping design allows for less pressure drop and less energy consumption

Options

  • Canopy Heater for low temperature installation (down to 14 °F)
  • Energy Recovery to recover up to 70% of the electrical energy consumption as warm water
  • Electrical Main Switch
  • Food Grade Oil for food & beverage applications
  • Super Silencing Baffle option available on field kit: extra -2 dB(A)
  • ECOntrol 6i Central Control
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Air Compressors
Product Number CPVSd (D)-40
Product Name CPVSd Variable Speed Direct Drive Rotary Screw Air Compressor
Compressor Technology Rotary Screw
Power Source AC Three Phase
Lubrication Style Lubricated
Mass Flow Capacity 35 to 193 SCFM (59.49 to 328 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - ML Series Air Compressor - fs-curtis-ml-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 19.1 to 204 SCFM (32.46 to 347 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 30 HP
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details