Chicago Pneumatic and Pneumatech CPVSd Variable Speed Direct Drive Rotary Screw Air Compressor CPVSd (D)-10

Description
Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the compressor's full capacity. The ES4000 Advanced Controller automatically maintains your desired system pressure and provides only the air that your system requires on a smooth consistent basis. Variable speed technology coupled with a direct drive transmission results in energy savings of up to 30%. The CPVSd can function as a stand-alone machine or networked to a base-load compressor where it can function as a trim machine. Standard Features Low sound enclosure, as quiet as 62 dB with optional silencing baffle Direct drive transmission for energy savings and reduced maintenance cost 73-182 psig pressure range 20-100% turndown capacity ES4000 Advanced graphic controller IP55 TEFC High Frequency Motors designed for variable speed use Heavy duty, 2-stage pre-filtration Shipped with synthetic oil Easily accessible integrated inverter drives Stable pressure due to Variable Speed drive ECOntrol 6i capable Options Food Grade Oil for food & beverage applications Super Silencing Baffle option available on field kit: extra -2 dB(A) Water Separator w/ Float Drain (std for CPVSd D) ECOntrol 6i Central Control
Description
Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the compressor's full capacity. The ES4000 Advanced Controller automatically maintains your desired system pressure and provides only the air that your system requires on a smooth consistent basis. Variable speed technology coupled with a direct drive transmission results in energy savings of up to 30%. The CPVSd can function as a stand-alone machine or networked to a base-load compressor where it can function as a trim machine. Standard Features Low sound enclosure, as quiet as 62 dB with optional silencing baffle Direct drive transmission for energy savings and reduced maintenance cost 73-182 psig pressure range 20-100% turndown capacity ES4000 Advanced graphic controller IP55 TEFC High Frequency Motors designed for variable speed use Heavy duty, 2-stage pre-filtration Shipped with synthetic oil Easily accessible integrated inverter drives Stable pressure due to Variable Speed drive ECOntrol 6i capable Options Food Grade Oil for food & beverage applications Super Silencing Baffle option available on field kit: extra -2 dB(A) Water Separator w/ Float Drain (std for CPVSd D) ECOntrol 6i Central Control

Suppliers

Company
Product
Description
Supplier Links
CPVSd  Variable Speed Direct Drive Rotary Screw Air Compressor - CPVSd (D)-10 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPVSd Variable Speed Direct Drive Rotary Screw Air Compressor
CPVSd (D)-10
CPVSd Variable Speed Direct Drive Rotary Screw Air Compressor CPVSd (D)-10
Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the compressor's full capacity. The ES4000 Advanced Controller automatically maintains your desired system pressure and provides only the air that your system requires on a smooth consistent basis. Variable speed technology coupled with a direct drive transmission results in energy savings of up to 30%. The CPVSd can function as a stand-alone machine or networked to a base-load compressor where it can function as a trim machine. Standard Features Low sound enclosure, as quiet as 62 dB with optional silencing baffle Direct drive transmission for energy savings and reduced maintenance cost 73-182 psig pressure range 20-100% turndown capacity ES4000 Advanced graphic controller IP55 TEFC High Frequency Motors designed for variable speed use Heavy duty, 2-stage pre-filtration Shipped with synthetic oil Easily accessible integrated inverter drives Stable pressure due to Variable Speed drive ECOntrol 6i capable Options Food Grade Oil for food & beverage applications Super Silencing Baffle option available on field kit: extra -2 dB(A) Water Separator w/ Float Drain (std for CPVSd D) ECOntrol 6i Central Control

Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP

Compressed Air That Pays For Itself

The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the compressor's full capacity. The ES4000 Advanced Controller automatically maintains your desired system pressure and provides only the air that your system requires on a smooth consistent basis. Variable speed technology coupled with a direct drive transmission results in energy savings of up to 30%. The CPVSd can function as a stand-alone machine or networked to a base-load compressor where it can function as a trim machine.

Standard Features

  • Low sound enclosure, as quiet as 62 dB with optional silencing baffle
  • Direct drive transmission for energy savings and reduced maintenance cost
  • 73-182 psig pressure range
  • 20-100% turndown capacity
  • ES4000 Advanced graphic controller
  • IP55 TEFC High Frequency Motors designed for variable speed use
  • Heavy duty, 2-stage pre-filtration
  • Shipped with synthetic oil
  • Easily accessible integrated inverter drives
  • Stable pressure due to Variable Speed drive
  • ECOntrol 6i capable

Options

  • Food Grade Oil for food & beverage applications
  • Super Silencing Baffle option available on field kit: extra -2 dB(A)
  • Water Separator w/ Float Drain (std for CPVSd D)
  • ECOntrol 6i Central Control
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Air Compressors
Product Number CPVSd (D)-10
Product Name CPVSd Variable Speed Direct Drive Rotary Screw Air Compressor
Compressor Technology Rotary Screw
Lubrication Style Lubricated
Mass Flow Capacity 9 to 43 SCFM (15.3 to 73.09 m³/hr)
Discharge / Operating Pressure 73 to 182 psi (51.38 to 128 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ401A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details