Chicago Pneumatic and Pneumatech CPE/CPF/CPG Watercooled Rotary Screw Air Compressor CPF-340(W)

Description
Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000 Advanced microprocessor (CPF & CPG series) Airlogic microprocessor control (CPE series) Hinged air/oil separator lid Load / No Load control
Description
Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000 Advanced microprocessor (CPF & CPG series) Airlogic microprocessor control (CPE series) Hinged air/oil separator lid Load / No Load control

Suppliers

Company
Product
Description
Supplier Links
CPE/CPF/CPG  Watercooled Rotary Screw Air Compressor - CPF-340(W) - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPE/CPF/CPG Watercooled Rotary Screw Air Compressor
CPF-340(W)
CPE/CPF/CPG Watercooled Rotary Screw Air Compressor CPF-340(W)
Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000 Advanced microprocessor (CPF & CPG series) Airlogic microprocessor control (CPE series) Hinged air/oil separator lid Load / No Load control

Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP

Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors.

Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system!

Features

  • Low sound enclosure
  • Single air-end with latest asymmetric profile
  • CSA/UL approved electrical panel; NEMA 1
  • TEFC motor standard
  • Wye-delta starter, 460V
  • Spin-on oil filters (CPF 3)(CPG 4)
  • ES4000 Advanced microprocessor (CPF & CPG series)
  • Airlogic microprocessor control (CPE series)
  • Hinged air/oil separator lid
  • Load / No Load control
Supplier's Site
CPE/CPF  Gear Drive Rotary Screw Air Compressor - CPF-340(W) - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPE/CPF Gear Drive Rotary Screw Air Compressor
CPF-340(W)
CPE/CPF Gear Drive Rotary Screw Air Compressor CPF-340(W)
CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for your application and low operating costs. Standard enclosure and a rapid maintenance design foster an environment that lets you focus on your business, not your compressor! Features: Low sound enclosure 125 psig readily available 100, 150, and 175 psig also available Wye-Delta starter and TEFC motor are standard ES4000 Advanced microprocessor control (CPE100-150 & CPF270 - 340) Airlogic controller (CPF175 & 200) 230/460V or 575V (CPE 100-120) 460V or 575V (150-340 HP) Separate oil and aftercoolers Temperature protection on drive side motor bearings (CPE100-120) Air-cooled (2) 2.3hp cooling fans (CPF270-340) Air/oil tank with temperature protection Flexible drive coupling (CPF Only) Integrated moisture separator with automatic and manual back-up drains (CPF270-340) Improved long life inlet valve UL and cUL approved Shipped with 8,000 hour lubricant as standard

CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP)

Experience the innovation and worry-free operation of the CPE and CPF series compressors.

Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for your application and low operating costs. Standard enclosure and a rapid maintenance design foster an environment that lets you focus on your business, not your compressor!

Features:

  • Low sound enclosure
  • 125 psig readily available
  • 100, 150, and 175 psig also available
  • Wye-Delta starter and TEFC motor are standard
  • ES4000 Advanced microprocessor control (CPE100-150 & CPF270 - 340)
  • Airlogic controller (CPF175 & 200)
  • 230/460V or 575V (CPE 100-120)
  • 460V or 575V (150-340 HP)
  • Separate oil and aftercoolers
  • Temperature protection on drive side motor bearings (CPE100-120)
  • Air-cooled (2) 2.3hp cooling fans (CPF270-340)
  • Air/oil tank with temperature protection
  • Flexible drive coupling (CPF Only)
  • Integrated moisture separator with automatic and manual back-up drains (CPF270-340)
  • Improved long life inlet valve
  • UL and cUL approved
  • Shipped with 8,000 hour lubricant as standard
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech Chicago Pneumatic and Pneumatech
Product Category Air Compressors Air Compressors
Product Number CPF-340(W) CPF-340(W)
Product Name CPE/CPF/CPG Watercooled Rotary Screw Air Compressor CPE/CPF Gear Drive Rotary Screw Air Compressor
Compressor Technology Rotary Screw Rotary Screw
Power Source AC Single Phase AC Single Phase
Lubrication Style Lubricated Lubricated
Mass Flow Capacity 1208 to 1378 SCFM (2053 to 2342 m³/hr) 1205 to 1377 SCFM (2048 to 2341 m³/hr)
Discharge / Operating Pressure 100 to 150 psi (70.38 to 106 m H2O) 100 to 175 psi (70.38 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC805A-5WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M118 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 405 SCFM (688 m³/hr)
View Details