Aircooled (CPF/CPG) Gear Drive Rotary Screw Compressors (270 to 500 HP)
Maximize and experience your productivity with an optimum compressed air solution provided by either the CPF or CPG series of compressors.
Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system!
Features
| Chicago Pneumatic and Pneumatech | |
|---|---|
| Product Category | Air Compressors |
| Product Number | CPF-270 |
| Product Name | CPF/CPG Aircooled Gear Drive Rotary Screw Air Compressor |
| Compressor Technology | Rotary Screw |
| Power Source | AC Single Phase |
| Lubrication Style | Lubricated |
| Mass Flow Capacity | 904 to 1241 SCFM (1537 to 2109 m³/hr) |
| Discharge / Operating Pressure | 100 to 175 psi (70.38 to 123 m H2O) |