Chicago Pneumatic and Pneumatech CPE/CPF/CPG Watercooled Rotary Screw Air Compressor CPF-200(W)

Description
Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000 Advanced microprocessor (CPF & CPG series) Airlogic microprocessor control (CPE series) Hinged air/oil separator lid Load / No Load control
Description
Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000 Advanced microprocessor (CPF & CPG series) Airlogic microprocessor control (CPE series) Hinged air/oil separator lid Load / No Load control

Suppliers

Company
Product
Description
Supplier Links
CPE/CPF/CPG  Watercooled Rotary Screw Air Compressor - CPF-200(W) - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPE/CPF/CPG Watercooled Rotary Screw Air Compressor
CPF-200(W)
CPE/CPF/CPG Watercooled Rotary Screw Air Compressor CPF-200(W)
Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000 Advanced microprocessor (CPF & CPG series) Airlogic microprocessor control (CPE series) Hinged air/oil separator lid Load / No Load control

Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP

Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors.

Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system!

Features

  • Low sound enclosure
  • Single air-end with latest asymmetric profile
  • CSA/UL approved electrical panel; NEMA 1
  • TEFC motor standard
  • Wye-delta starter, 460V
  • Spin-on oil filters (CPF 3)(CPG 4)
  • ES4000 Advanced microprocessor (CPF & CPG series)
  • Airlogic microprocessor control (CPE series)
  • Hinged air/oil separator lid
  • Load / No Load control
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Air Compressors
Product Number CPF-200(W)
Product Name CPE/CPF/CPG Watercooled Rotary Screw Air Compressor
Compressor Technology Rotary Screw
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 822 to 999 SCFM (1397 to 1698 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details