Chicago Pneumatic and Pneumatech CPE/CPF/CPG Watercooled Rotary Screw Air Compressor CPF-175(W)

Description
Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000 Advanced microprocessor (CPF & CPG series) Airlogic microprocessor control (CPE series) Hinged air/oil separator lid Load / No Load control
Description
Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000 Advanced microprocessor (CPF & CPG series) Airlogic microprocessor control (CPE series) Hinged air/oil separator lid Load / No Load control

Suppliers

Company
Product
Description
Supplier Links
CPE/CPF/CPG  Watercooled Rotary Screw Air Compressor - CPF-175(W) - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPE/CPF/CPG Watercooled Rotary Screw Air Compressor
CPF-175(W)
CPE/CPF/CPG Watercooled Rotary Screw Air Compressor CPF-175(W)
Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000 Advanced microprocessor (CPF & CPG series) Airlogic microprocessor control (CPE series) Hinged air/oil separator lid Load / No Load control

Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP

Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors.

Built-in cooling provides improved performance, and reliable transmission for energy savings to insure you get the most from your compressed air system!

Features

  • Low sound enclosure
  • Single air-end with latest asymmetric profile
  • CSA/UL approved electrical panel; NEMA 1
  • TEFC motor standard
  • Wye-delta starter, 460V
  • Spin-on oil filters (CPF 3)(CPG 4)
  • ES4000 Advanced microprocessor (CPF & CPG series)
  • Airlogic microprocessor control (CPE series)
  • Hinged air/oil separator lid
  • Load / No Load control
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Air Compressors
Product Number CPF-175(W)
Product Name CPE/CPF/CPG Watercooled Rotary Screw Air Compressor
Compressor Technology Rotary Screw
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 672 to 871 SCFM (1142 to 1480 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Shop Compressors with Tank and Dryer - AIRTOWER Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 9 to 29 SCFM (15.3 to 49.29 m³/hr)
Discharge / Operating Pressure 125 to 217 psi (87.97 to 153 m H2O)
View Details
Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details