Chicago Pneumatic and Pneumatech CPC/CPD Belt Drive Rotary Screw Air Compressor CPC-75

Description
CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost. Features: Low sound enclosure 100-175 psig Whisper quite operation Rapid, single-panel maintenance Wye-Delta, reduced voltage start ES4000 Electronic microprocessor control 230/460V or 575 TEFC motor Price performance leader ASME, CRN approved UL and cUL approved
Description
CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost. Features: Low sound enclosure 100-175 psig Whisper quite operation Rapid, single-panel maintenance Wye-Delta, reduced voltage start ES4000 Electronic microprocessor control 230/460V or 575 TEFC motor Price performance leader ASME, CRN approved UL and cUL approved

Suppliers

Company
Product
Description
Supplier Links
CPC/CPD  Belt Drive Rotary Screw Air Compressor - CPC-75 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPC/CPD Belt Drive Rotary Screw Air Compressor
CPC-75
CPC/CPD Belt Drive Rotary Screw Air Compressor CPC-75
CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost. Features: Low sound enclosure 100-175 psig Whisper quite operation Rapid, single-panel maintenance Wye-Delta, reduced voltage start ES4000 Electronic microprocessor control 230/460V or 575 TEFC motor Price performance leader ASME, CRN approved UL and cUL approved

CPC / CPD Series 40 - 75 hp

High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure.

Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost.

Features:

  • Low sound enclosure
  • 100-175 psig
  • Whisper quite operation
  • Rapid, single-panel maintenance
  • Wye-Delta, reduced voltage start
  • ES4000 Electronic microprocessor control
  • 230/460V or 575 TEFC motor
  • Price performance leader
  • ASME, CRN approved
  • UL and cUL approved
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Air Compressors
Product Number CPC-75
Product Name CPC/CPD Belt Drive Rotary Screw Air Compressor
Compressor Technology Rotary Screw
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 242 to 308 SCFM (411 to 524 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Shop Compressors with Tank and Dryer - AIRTOWER Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 9 to 29 SCFM (15.3 to 49.29 m³/hr)
Discharge / Operating Pressure 125 to 217 psi (87.97 to 153 m H2O)
View Details