Chicago Pneumatic and Pneumatech CPC/CPD Belt Drive Rotary Screw Air Compressor CPC-50

Description
CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost. Features: Low sound enclosure 100-175 psig Whisper quite operation Rapid, single-panel maintenance Wye-Delta, reduced voltage start ES4000 Electronic microprocessor control 230/460V or 575 TEFC motor Price performance leader ASME, CRN approved UL and cUL approved
Description
CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost. Features: Low sound enclosure 100-175 psig Whisper quite operation Rapid, single-panel maintenance Wye-Delta, reduced voltage start ES4000 Electronic microprocessor control 230/460V or 575 TEFC motor Price performance leader ASME, CRN approved UL and cUL approved

Suppliers

Company
Product
Description
Supplier Links
CPC/CPD  Belt Drive Rotary Screw Air Compressor - CPC-50 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPC/CPD Belt Drive Rotary Screw Air Compressor
CPC-50
CPC/CPD Belt Drive Rotary Screw Air Compressor CPC-50
CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost. Features: Low sound enclosure 100-175 psig Whisper quite operation Rapid, single-panel maintenance Wye-Delta, reduced voltage start ES4000 Electronic microprocessor control 230/460V or 575 TEFC motor Price performance leader ASME, CRN approved UL and cUL approved

CPC / CPD Series 40 - 75 hp

High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure.

Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost.

Features:

  • Low sound enclosure
  • 100-175 psig
  • Whisper quite operation
  • Rapid, single-panel maintenance
  • Wye-Delta, reduced voltage start
  • ES4000 Electronic microprocessor control
  • 230/460V or 575 TEFC motor
  • Price performance leader
  • ASME, CRN approved
  • UL and cUL approved
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Air Compressors
Product Number CPC-50
Product Name CPC/CPD Belt Drive Rotary Screw Air Compressor
Compressor Technology Rotary Screw
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 170 to 220 SCFM (289 to 374 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Portable Diesel Air Compressor - Mobilair™ M27 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 92 SCFM (156 m³/hr)
Discharge / Operating Pressure 100 psi (70.38 m H2O)
View Details
FS-Elliott - Polaris 400 Industrial Air Compressor - P400_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 1500 to 3500 SCFM (2550 to 5949 m³/hr)
Discharge / Operating Pressure 40 to 220 psi (28.15 to 155 m H2O)
Horse Power 260 to 800 HP
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details