Chicago Pneumatic and Pneumatech CPC/CPD Belt Drive Rotary Screw Air Compressor CPC-40

Description
CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost. Features: Low sound enclosure 100-175 psig Whisper quite operation Rapid, single-panel maintenance Wye-Delta, reduced voltage start ES4000 Electronic microprocessor control 230/460V or 575 TEFC motor Price performance leader ASME, CRN approved UL and cUL approved
Description
CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost. Features: Low sound enclosure 100-175 psig Whisper quite operation Rapid, single-panel maintenance Wye-Delta, reduced voltage start ES4000 Electronic microprocessor control 230/460V or 575 TEFC motor Price performance leader ASME, CRN approved UL and cUL approved

Suppliers

Company
Product
Description
Supplier Links
CPC/CPD  Belt Drive Rotary Screw Air Compressor - CPC-40 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPC/CPD Belt Drive Rotary Screw Air Compressor
CPC-40
CPC/CPD Belt Drive Rotary Screw Air Compressor CPC-40
CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost. Features: Low sound enclosure 100-175 psig Whisper quite operation Rapid, single-panel maintenance Wye-Delta, reduced voltage start ES4000 Electronic microprocessor control 230/460V or 575 TEFC motor Price performance leader ASME, CRN approved UL and cUL approved

CPC / CPD Series 40 - 75 hp

High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure.

Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the price-performance benefits mean reliable compressed air at minimum cost.

Features:

  • Low sound enclosure
  • 100-175 psig
  • Whisper quite operation
  • Rapid, single-panel maintenance
  • Wye-Delta, reduced voltage start
  • ES4000 Electronic microprocessor control
  • 230/460V or 575 TEFC motor
  • Price performance leader
  • ASME, CRN approved
  • UL and cUL approved
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Air Compressors
Product Number CPC-40
Product Name CPC/CPD Belt Drive Rotary Screw Air Compressor
Compressor Technology Rotary Screw
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 140 to 176 SCFM (238 to 299 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details
Single-Stage Ring Compressors - VFC300A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Air Compressor - Mobilair™ M17 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 60 to 295 SCFM (102 to 501 m³/hr)
Discharge / Operating Pressure 100 psi (70.38 m H2O)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details