Milwaukee Electric Tool Corporation Manual Hoist 9682-20

Description
LEVER TYPE 3/4 TON LOAD RATING .75 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 5 FT STANDARD LIFT 5 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 11-1/2 INCH OVERALL WIDTH 6-1/16 INCH HOOK OPENING 15/16 INCH LEVER LENGTH 11-1/2 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9682 MODEL
Datasheet
Description
LEVER TYPE 3/4 TON LOAD RATING .75 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 5 FT STANDARD LIFT 5 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 11-1/2 INCH OVERALL WIDTH 6-1/16 INCH HOOK OPENING 15/16 INCH LEVER LENGTH 11-1/2 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9682 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9682-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9682-20
Manual Hoist 9682-20
LEVER TYPE 3/4 TON LOAD RATING .75 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 5 FT STANDARD LIFT 5 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 11-1/2 INCH OVERALL WIDTH 6-1/16 INCH HOOK OPENING 15/16 INCH LEVER LENGTH 11-1/2 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9682 MODEL
  • LEVER TYPE
  • 3/4 TON LOAD RATING
  • .75 LOAD RATING IN TON
  • HARDENED ALLOY STEEL CHAIN MATERIAL
  • CHAIN HOISTING ELEMENT
  • 5 FT STANDARD LIFT
  • 5 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE AUTOMATIC BRAKE
  • MOUNTING TYPE HOOK
  • CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL
  • HEADROOM 11-1/2 INCH
  • OVERALL WIDTH 6-1/16 INCH
  • HOOK OPENING 15/16 INCH
  • LEVER LENGTH 11-1/2 INCH
  • HOOK WITH STANDARD LATCH
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9682 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9682-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 5 - 500100500300670 - Certex UK
Specs
Unit Weight 81.8 lbs (37.1 kg)
Load Capacity 11023 lbs (4999 kg)
Line Type Chain
View Details
Big Bag Handling Air Hoist - BBH-1000-2 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Double / Twin
Unit Weight 302.0 lbs (137.0 kg)
View Details
Hoists - 7938719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 13230 lbs (6000 kg)
Lift 4.9 ft (15 dm)
View Details
Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details