Milwaukee Electric Tool Corporation Manual Hoist 9681-20

Description
CHAIN TYPE 18 FT HAND CHAIN LENGTH 5 TON LOAD RATING 5 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 23-7/8 INCH OVERALL WIDTH 8-5/16 INCH DEPTH 6-5/8 INCH HOOK OPENING 1-13/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9681 MODEL
Datasheet
Description
CHAIN TYPE 18 FT HAND CHAIN LENGTH 5 TON LOAD RATING 5 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 23-7/8 INCH OVERALL WIDTH 8-5/16 INCH DEPTH 6-5/8 INCH HOOK OPENING 1-13/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9681 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9681-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9681-20
Manual Hoist 9681-20
CHAIN TYPE 18 FT HAND CHAIN LENGTH 5 TON LOAD RATING 5 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 23-7/8 INCH OVERALL WIDTH 8-5/16 INCH DEPTH 6-5/8 INCH HOOK OPENING 1-13/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9681 MODEL
  • CHAIN TYPE
  • 18 FT HAND CHAIN LENGTH
  • 5 TON LOAD RATING
  • 5 LOAD RATING IN TON
  • CHAIN HOISTING ELEMENT
  • 20 FT STANDARD LIFT
  • 20 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE LOAD BRAKE
  • MOUNTING TYPE HOOK
  • HEADROOM 23-7/8 INCH
  • OVERALL WIDTH 8-5/16 INCH
  • DEPTH 6-5/8 INCH
  • HOOK OPENING 1-13/16 INCH
  • SWIVEL HOOK WITH LATCHES
  • WHEEL COVER WITH GUIDE SLOTS
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9681 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9681-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Chain Hoist C4 QP Quad Pawl WLL ton 30 - 500103000000360 - Certex UK
Specs
Unit Weight 1135.6 lbs (515.0 kg)
Load Capacity 66139 lbs (29995 kg)
Line Type Chain
View Details
Hydraulic Hoist - 10 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 352.7 lbs (160.0 kg)
View Details
Hoists - 6843816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1102 lbs (500 kg)
Lift 9.8 ft (30 dm)
View Details
Manual Hoist - LHH Hand Chain Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Line Type Chain
View Details