Milwaukee Electric Tool Corporation Manual Hoist 9676-20

Description
CHAIN TYPE 18 FT HAND CHAIN LENGTH 2 TON LOAD RATING 2 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 18-1/8 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-1/4 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9676 MODEL
Datasheet
Description
CHAIN TYPE 18 FT HAND CHAIN LENGTH 2 TON LOAD RATING 2 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 18-1/8 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-1/4 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9676 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9676-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9676-20
Manual Hoist 9676-20
CHAIN TYPE 18 FT HAND CHAIN LENGTH 2 TON LOAD RATING 2 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 18-1/8 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-1/4 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9676 MODEL
  • CHAIN TYPE
  • 18 FT HAND CHAIN LENGTH
  • 2 TON LOAD RATING
  • 2 LOAD RATING IN TON
  • CHAIN HOISTING ELEMENT
  • 20 FT STANDARD LIFT
  • 20 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE LOAD BRAKE
  • MOUNTING TYPE HOOK
  • HEADROOM 18-1/8 INCH
  • OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH
  • HOOK OPENING 1-1/4 INCH
  • SWIVEL HOOK WITH LATCHES
  • WHEEL COVER WITH GUIDE SLOTS
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9676 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9676-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Pulling Hoist, MINIFOR™ WLL ton 0.3 - 540642889 - Certex UK
Specs
Unit Weight 44.1 lbs (20.0 kg)
Load Capacity 220 to 1102 lbs (100 to 500 kg)
Lift Speed 16.4 ft/min (8.33 cm/sec)
View Details
Air Hoist - Profi 3 TI/2 - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hoists - 2542616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 2.6 ft (8 dm)
View Details
Lever Hoist - 602 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details