Milwaukee Electric Tool Corporation Manual Hoist 9671-20

Description
CHAIN TYPE 1 TON LOAD RATING CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT PLAIN TROLLEY TYPE MOUNTING TYPE HOOK OVERALL SIZE 5-19/32 INCH DIA X 5-19/32 INCH W X 5-1/16 INCH D HOOK OPENING SIZE 1-1/32 INCH CHAIN PULL TO LIFT RATED LOAD 77 LB
Datasheet
Description
CHAIN TYPE 1 TON LOAD RATING CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT PLAIN TROLLEY TYPE MOUNTING TYPE HOOK OVERALL SIZE 5-19/32 INCH DIA X 5-19/32 INCH W X 5-1/16 INCH D HOOK OPENING SIZE 1-1/32 INCH CHAIN PULL TO LIFT RATED LOAD 77 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9671-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9671-20
Manual Hoist 9671-20
CHAIN TYPE 1 TON LOAD RATING CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT PLAIN TROLLEY TYPE MOUNTING TYPE HOOK OVERALL SIZE 5-19/32 INCH DIA X 5-19/32 INCH W X 5-1/16 INCH D HOOK OPENING SIZE 1-1/32 INCH CHAIN PULL TO LIFT RATED LOAD 77 LB
  • CHAIN TYPE
  • 1 TON LOAD RATING
  • CHAIN HOISTING ELEMENT
  • 15 FT STANDARD LIFT
  • PLAIN TROLLEY TYPE
  • MOUNTING TYPE HOOK
  • OVERALL SIZE 5-19/32 INCH DIA X 5-19/32 INCH W X 5-1/16 INCH D
  • HOOK OPENING SIZE 1-1/32 INCH
  • CHAIN PULL TO LIFT RATED LOAD 77 LB
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9671-20
Product Name Manual Hoist
Mounting Trolley
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist POWERTEX PLH-S2OLP with Corolim® Chain WLL ton 0.8 - 500500080600474 - Certex UK
Specs
Unit Weight 21.0 lbs (9.5 kg)
Load Capacity 1764 lbs (800 kg)
Line Type Chain
View Details
Monorail Air Hoist - EH 37 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3307.0 lbs (1499.8 kg)
View Details
Hoists - 7938707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1102 lbs (500 kg)
Lift 4.9 ft (15 dm)
View Details
Hand Chain Hoist - LHH-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type HandChain
Load Capacity 1000 to 10000 lbs (454 to 4535 kg)
View Details