Milwaukee Electric Tool Corporation Manual Hoist 9668-20

Description
CHAIN TYPE 13 FT HAND CHAIN LENGTH 1/2 TON LOAD RATING .5 LOAD RATING IN TON CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 15 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 11-5/8 INCH OVERALL WIDTH 4-15/16 INCH DEPTH 4-5/16 INCH HOOK OPENING 1-1/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9668 MODEL
Datasheet
Description
CHAIN TYPE 13 FT HAND CHAIN LENGTH 1/2 TON LOAD RATING .5 LOAD RATING IN TON CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 15 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 11-5/8 INCH OVERALL WIDTH 4-15/16 INCH DEPTH 4-5/16 INCH HOOK OPENING 1-1/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9668 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9668-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9668-20
Manual Hoist 9668-20
CHAIN TYPE 13 FT HAND CHAIN LENGTH 1/2 TON LOAD RATING .5 LOAD RATING IN TON CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 15 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 11-5/8 INCH OVERALL WIDTH 4-15/16 INCH DEPTH 4-5/16 INCH HOOK OPENING 1-1/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9668 MODEL
  • CHAIN TYPE
  • 13 FT HAND CHAIN LENGTH
  • 1/2 TON LOAD RATING
  • .5 LOAD RATING IN TON
  • CHAIN HOISTING ELEMENT
  • 15 FT STANDARD LIFT
  • 15 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE LOAD BRAKE
  • MOUNTING TYPE HOOK
  • HEADROOM 11-5/8 INCH
  • OVERALL WIDTH 4-15/16 INCH
  • DEPTH 4-5/16 INCH
  • HOOK OPENING 1-1/16 INCH
  • SWIVEL HOOK WITH LATCHES
  • WHEEL COVER WITH GUIDE SLOTS
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9668 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9668-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist POWERTEX PLH-S2OLP with electrogalvanized chain WLL ton 1.6 - 500500160300891 - Certex UK
Specs
Unit Weight 27.8 lbs (12.6 kg)
Load Capacity 3527 lbs (1600 kg)
Line Type Chain
View Details
Big Bag Handling Air Hoist - BBH-2000-1 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 302.0 lbs (137.0 kg)
View Details
Hoists - 2542607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Lever Hoist - Tornado 360 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details