Milwaukee Electric Tool Corporation Powered Hoist 9573

Description
115/230 VAC 1-PHASE INPUT SUPPLY RATING 2 TON LOAD RATING CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 8 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet
Description
115/230 VAC 1-PHASE INPUT SUPPLY RATING 2 TON LOAD RATING CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 8 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Hoist - 9573 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Powered Hoist
9573
Powered Hoist 9573
115/230 VAC 1-PHASE INPUT SUPPLY RATING 2 TON LOAD RATING CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 8 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
  • 115/230 VAC 1-PHASE INPUT SUPPLY RATING
  • 2 TON LOAD RATING
  • CHAIN HOISTING ELEMENT
  • 20 FT STANDARD LIFT
  • 1 HP HOISTING MOTOR POWER RATING
  • ELECTRIC MOTOR VERTICAL LIFT TYPE
  • 8 FPM LIFTING SPEED
  • APPLICABLE STANDARD CSA
  • MOUNTING TYPE HOOK
  • HOUSING MATERIAL ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9573
Product Name Powered Hoist
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Bravo Lever Hoist Silver Chain WLL ton 9 Ton - 500500900000520 - Certex UK
Specs
Load Capacity 19842 lbs (8998 kg)
Line Type Chain
View Details
Monorail Air Hoist, Twin Trolley - EH 100 C - J.D. Neuhaus
Specs
Features Brake
Mounting Trolley
Load Hook Double / Twin
View Details
Hoists - 7938716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 4410 lbs (2000 kg)
View Details
Hand Chain Hoist - Mini Hurricane 360 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type HandChain
Line Type Chain
View Details