Milwaukee Electric Tool Corporation Powered Hoist 9567

Description
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1 TON LOAD RATING CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet
Description
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1 TON LOAD RATING CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Hoist - 9567 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Powered Hoist
9567
Powered Hoist 9567
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1 TON LOAD RATING CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
  • 115/230 VAC 1-PHASE INPUT SUPPLY RATING
  • 1 TON LOAD RATING
  • CHAIN HOISTING ELEMENT
  • 15 FT STANDARD LIFT
  • 1 HP HOISTING MOTOR POWER RATING
  • ELECTRIC MOTOR VERTICAL LIFT TYPE
  • 16 FPM LIFTING SPEED
  • APPLICABLE STANDARD CSA
  • MOUNTING TYPE HOOK
  • HOUSING MATERIAL ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9567
Product Name Powered Hoist
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

TRALIFT Hand Chain Block WLL ton 3 - 500100300300210 - Certex UK
Specs
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details
Hydraulic Hoist - 16 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 538.0 lbs (244.0 kg)
View Details
Hoists - 2542627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Lever Hoist - 653A - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details