Milwaukee Electric Tool Corporation Powered Hoist 9562

Description
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1/2 TON LOAD RATING CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 1/2 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet
Description
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1/2 TON LOAD RATING CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 1/2 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Hoist - 9562 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Powered Hoist
9562
Powered Hoist 9562
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1/2 TON LOAD RATING CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 1/2 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
  • 115/230 VAC 1-PHASE INPUT SUPPLY RATING
  • 1/2 TON LOAD RATING
  • CHAIN HOISTING ELEMENT
  • 20 FT STANDARD LIFT
  • 1/2 HP HOISTING MOTOR POWER RATING
  • ELECTRIC MOTOR VERTICAL LIFT TYPE
  • 16 FPM LIFTING SPEED
  • APPLICABLE STANDARD CSA
  • MOUNTING TYPE HOOK
  • HOUSING MATERIAL ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9562
Product Name Powered Hoist
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Chain Hoist KITO ED, EDC Series WLL ton 0.180 - 540101801460422 - Certex UK
Specs
Unit Weight 32.0 lbs (14.5 kg)
Load Capacity 397 lbs (180 kg)
Line Type Chain
View Details
Air Hoist - Profi 75 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hoists - 2542627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hand Chain Hoist - Mini Hurricane 360 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type HandChain
Line Type Chain
View Details