Milwaukee Electric Tool Corporation Powered Hoist 9560

Description
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1/2 TON LOAD RATING CHAIN HOISTING ELEMENT 10 FT STANDARD LIFT 1/2 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet
Description
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1/2 TON LOAD RATING CHAIN HOISTING ELEMENT 10 FT STANDARD LIFT 1/2 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Hoist - 9560 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Powered Hoist
9560
Powered Hoist 9560
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1/2 TON LOAD RATING CHAIN HOISTING ELEMENT 10 FT STANDARD LIFT 1/2 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
  • 115/230 VAC 1-PHASE INPUT SUPPLY RATING
  • 1/2 TON LOAD RATING
  • CHAIN HOISTING ELEMENT
  • 10 FT STANDARD LIFT
  • 1/2 HP HOISTING MOTOR POWER RATING
  • ELECTRIC MOTOR VERTICAL LIFT TYPE
  • 16 FPM LIFTING SPEED
  • APPLICABLE STANDARD CSA
  • MOUNTING TYPE HOOK
  • HOUSING MATERIAL ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9560
Product Name Powered Hoist
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist - Bandit - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
Line Type Chain
View Details
Hoists - 6843825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 2205 lbs (1000 kg)
Lift 9.8 ft (30 dm)
View Details
Big Bag Handling Air Hoist - BBH-2000-1 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 302.0 lbs (137.0 kg)
View Details
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.100 - 540101001600424 - Certex UK
Specs
Unit Weight 26.5 lbs (12.0 kg)
Load Capacity 220 lbs (99.98 kg)
Line Type Chain
View Details