Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GASKETS AND GASKETING
QUINCY COMPRESSOR
7861 -- GASKET
Quincy Compressor
Gasket
7861
Description
ST GASKET 270VAC. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
ST GASKET 270VAC. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Gasket
54867368
Gasket
54867368
ST GASKET 270VAC. FREE 2 YEAR RADWELL WARRANTY
ST GASKET 270VAC. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Gaskets and Gasketing
Product Number
54867368
Product Name
Gasket
Unlock Full Specs
to access all available technical data
Similar Products
Mid-Mountain Materials, Inc.
Tadpole Gasket Insulation
HYTEX® Woven Tadpole Gasket
Specs
Gasket Type
Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material
Silicone Rubber (optional feature); Fiberglass
Features
Adhesive Backed (optional feature)
View Details
Fujipoly® America Corp.
Custom Gaskets and Seals
Specs
Gasket Type
Gasket Strip; Trim Seal; Custom Shape / Application
Material
Silicone Rubber
View Details
Pexco
Custom Lighting Components - Silicone Seals
Specs
Gasket Type
Custom Shape / Application
Material
Silicone Rubber
View Details
TE Connectivity
EMI Connector Gaskets
2430138-1
Specs
Material
Nickel Plated Graphite
Width
1.74 inch (44.2 mm)
Thickness
0.0315 inch (0.8000 mm)
View Details