Milwaukee Electric Tool Corporation Magnetic Tape Measure, Nylon, 5M/16Ft; Tape Measure Type Milwaukee Tool 48-22-5216

Description
MAGNETIC TAPE MEASURE, NYLON, 5M/16FT; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:-; Case Color:-; Product Range:-; Tool Body Material:Nylon (Polyamide) RoHS Compliant: NA
Datasheet
Description
MAGNETIC TAPE MEASURE, NYLON, 5M/16FT; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:-; Case Color:-; Product Range:-; Tool Body Material:Nylon (Polyamide) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Tape Measure, Nylon, 5M/16Ft; Tape Measure Type Milwaukee Tool - 97W3726 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Tape Measure, Nylon, 5M/16Ft; Tape Measure Type Milwaukee Tool
97W3726
Magnetic Tape Measure, Nylon, 5M/16Ft; Tape Measure Type Milwaukee Tool 97W3726
MAGNETIC TAPE MEASURE, NYLON, 5M/16FT; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:-; Case Color:-; Product Range:-; Tool Body Material:Nylon (Polyamide) RoHS Compliant: NA

MAGNETIC TAPE MEASURE, NYLON, 5M/16FT; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:-; Case Color:-; Product Range:-; Tool Body Material:Nylon (Polyamide) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 97W3726
Product Name Magnetic Tape Measure, Nylon, 5M/16Ft; Tape Measure Type Milwaukee Tool
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
High Performance Temp Surface Protection Tape - 2A826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details