Milwaukee Electric Tool Corporation Lithium Ion Battery, 4V, 3Ah; Battery Voltage Milwaukee Tool 48-11-0490

Description
LITHIUM ION BATTERY, 4V, 3AH; Battery Voltage:4V; Battery Technology:Lithium Ion; Battery Capacity:3Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA
Description
LITHIUM ION BATTERY, 4V, 3AH; Battery Voltage:4V; Battery Technology:Lithium Ion; Battery Capacity:3Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 4V, 3Ah; Battery Voltage Milwaukee Tool - 42M1339 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 4V, 3Ah; Battery Voltage Milwaukee Tool
42M1339
Lithium Ion Battery, 4V, 3Ah; Battery Voltage Milwaukee Tool 42M1339
LITHIUM ION BATTERY, 4V, 3AH; Battery Voltage:4V; Battery Technology:Lithium Ion; Battery Capacity:3Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA

LITHIUM ION BATTERY, 4V, 3AH; Battery Voltage:4V; Battery Technology:Lithium Ion; Battery Capacity:3Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 42M1339
Product Name Lithium Ion Battery, 4V, 3Ah; Battery Voltage Milwaukee Tool
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details