Milwaukee Electric Tool Corporation AC Motor 4079

Description
CURRENT RATING 20 AMPERE MAXIMUM SPEED RATING 600 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 300 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 POWER RATING 4.8 HP POWER RATING IN HP 4.8 POWER RATING IN HP - UOM HP POWER RATING IN W 3579.36 POWER RATING IN W - UOM W TYPE SHEAR PIN PROTECTION VOLTAGE RATING 120 VAC ALL BALL AND ROLLER BEARING, TRIPLE REDUCTION GEARING, BUILT-IN WATER SWIVEL
Datasheet
Description
CURRENT RATING 20 AMPERE MAXIMUM SPEED RATING 600 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 300 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 POWER RATING 4.8 HP POWER RATING IN HP 4.8 POWER RATING IN HP - UOM HP POWER RATING IN W 3579.36 POWER RATING IN W - UOM W TYPE SHEAR PIN PROTECTION VOLTAGE RATING 120 VAC ALL BALL AND ROLLER BEARING, TRIPLE REDUCTION GEARING, BUILT-IN WATER SWIVEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Motor 4079
CURRENT RATING 20 AMPERE MAXIMUM SPEED RATING 600 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 300 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 POWER RATING 4.8 HP POWER RATING IN HP 4.8 POWER RATING IN HP - UOM HP POWER RATING IN W 3579.36 POWER RATING IN W - UOM W TYPE SHEAR PIN PROTECTION VOLTAGE RATING 120 VAC ALL BALL AND ROLLER BEARING, TRIPLE REDUCTION GEARING, BUILT-IN WATER SWIVEL
  • CURRENT RATING 20 AMPERE
  • MAXIMUM SPEED RATING 600
  • MAXIMUM SPEED RATING - UOM RPM
  • MINIMUM SPEED RATING 300
  • MINIMUM SPEED RATING - UOM RPM
  • NUMBER OF SPEEDS 2
  • POWER RATING 4.8 HP
  • POWER RATING IN HP 4.8
  • POWER RATING IN HP - UOM HP
  • POWER RATING IN W 3579.36
  • POWER RATING IN W - UOM W
  • TYPE SHEAR PIN PROTECTION
  • VOLTAGE RATING 120 VAC
  • ALL BALL AND ROLLER BEARING, TRIPLE REDUCTION GEARING, BUILT-IN WATER SWIVEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category AC Motors
Product Number 4079
Product Name AC Motor
AC Voltage & Frequency 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP37P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz
Output Power 0.3300 HP
Continuous Current 2.8 amps
View Details
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Composite - 18230150G915C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details