Milwaukee Electric Tool Corporation AC Motor 4005

Description
CURRENT RATING 20 AMPERE MAXIMUM SPEED RATING 1200 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 600 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 POWER RATING 4.8 HP POWER RATING IN HP 4.8 POWER RATING IN HP - UOM HP POWER RATING IN W 3579.36 POWER RATING IN W - UOM W TYPE CLUTCH PROTECTION VOLTAGE RATING 120 VAC ALL BALL AND ROLLER BEARING, TRIPLE REDUCTION GEARING, BUILT-IN WATER SWIVEL
Datasheet
Description
CURRENT RATING 20 AMPERE MAXIMUM SPEED RATING 1200 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 600 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 POWER RATING 4.8 HP POWER RATING IN HP 4.8 POWER RATING IN HP - UOM HP POWER RATING IN W 3579.36 POWER RATING IN W - UOM W TYPE CLUTCH PROTECTION VOLTAGE RATING 120 VAC ALL BALL AND ROLLER BEARING, TRIPLE REDUCTION GEARING, BUILT-IN WATER SWIVEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Motor 4005
CURRENT RATING 20 AMPERE MAXIMUM SPEED RATING 1200 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 600 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 POWER RATING 4.8 HP POWER RATING IN HP 4.8 POWER RATING IN HP - UOM HP POWER RATING IN W 3579.36 POWER RATING IN W - UOM W TYPE CLUTCH PROTECTION VOLTAGE RATING 120 VAC ALL BALL AND ROLLER BEARING, TRIPLE REDUCTION GEARING, BUILT-IN WATER SWIVEL
  • CURRENT RATING 20 AMPERE
  • MAXIMUM SPEED RATING 1200
  • MAXIMUM SPEED RATING - UOM RPM
  • MINIMUM SPEED RATING 600
  • MINIMUM SPEED RATING - UOM RPM
  • NUMBER OF SPEEDS 2
  • POWER RATING 4.8 HP
  • POWER RATING IN HP 4.8
  • POWER RATING IN HP - UOM HP
  • POWER RATING IN W 3579.36
  • POWER RATING IN W - UOM W
  • TYPE CLUTCH PROTECTION
  • VOLTAGE RATING 120 VAC
  • ALL BALL AND ROLLER BEARING, TRIPLE REDUCTION GEARING, BUILT-IN WATER SWIVEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category AC Motors
Product Number 4005
Product Name AC Motor
AC Voltage & Frequency 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Universal Motor With Gearbox for Food Processor - PU7030 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V
Output Power 0.4021 HP
View Details
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2227 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
Frameless Torque Motor - QTR-133 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details