Milwaukee Electric Tool Corporation JACKET 2385-2X

Description
CORDLESS, HEATED, WATER RESISTANT TYPE 2X SIZE CAMOUFLAGE (OUTER), BROWN (LINING) COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING POLYESTER FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY
Description
CORDLESS, HEATED, WATER RESISTANT TYPE 2X SIZE CAMOUFLAGE (OUTER), BROWN (LINING) COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING POLYESTER FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY

Suppliers

Company
Product
Description
Supplier Links
JACKET 2385-2X
CORDLESS, HEATED, WATER RESISTANT TYPE 2X SIZE CAMOUFLAGE (OUTER), BROWN (LINING) COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING POLYESTER FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY
  • CORDLESS, HEATED, WATER RESISTANT TYPE
  • 2X SIZE
  • CAMOUFLAGE (OUTER), BROWN (LINING) COLOR
  • WAFFLE WEAVE COTTON/POLYESTER BLEND LINING
  • POLYESTER FABRIC
  • HEAT ELEMENTS R CHEST, L CHEST, BACK
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • NUMBER OF POCKETS (2) OUTER
  • BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE
  • CUFF TYPE RIB KNIT
  • INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2385-2X
Product Name JACKET
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Polo Shirts - 106337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Welding Jackets -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Clothing Type Jacket/Coat
Application Welding
Material Cotton; Leather; Weldx
View Details